Greaves Corporation Compression Cable Splice SC535FX

Description
BUTT, POSITIVE CENTER STOP TYPE COPPER CONDUCTOR MATERIAL CSA (CANADA AND US) APPROVAL 600 VOLT VOLTAGE RATING TIN PLATED COPPER BODY MATERIAL 535.3 MCM, 1325/24 STRANDED (LOCOMOTIVE), 500 MCM (CLASS H ROPE), 400 MCM (CLASS M WELD) CONDUCTOR SIZE PINK COLOR CODE SHORT BARREL TYPE SHOO-PIN[TM] BRAND DIE INDEX 300 CONSTRUCTIONAL FEATURE CORROSION RESISTANT APPLICATION LOCOMOTIVE, MARINE, MINING, WELDING MACHINERY, TEMPORARY POWER, WIND POWER AND TRANSFORMER SC-FX MODEL
Datasheet
Description
BUTT, POSITIVE CENTER STOP TYPE COPPER CONDUCTOR MATERIAL CSA (CANADA AND US) APPROVAL 600 VOLT VOLTAGE RATING TIN PLATED COPPER BODY MATERIAL 535.3 MCM, 1325/24 STRANDED (LOCOMOTIVE), 500 MCM (CLASS H ROPE), 400 MCM (CLASS M WELD) CONDUCTOR SIZE PINK COLOR CODE SHORT BARREL TYPE SHOO-PIN[TM] BRAND DIE INDEX 300 CONSTRUCTIONAL FEATURE CORROSION RESISTANT APPLICATION LOCOMOTIVE, MARINE, MINING, WELDING MACHINERY, TEMPORARY POWER, WIND POWER AND TRANSFORMER SC-FX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Splice - SC535FX - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Splice
SC535FX
Compression Cable Splice SC535FX
BUTT, POSITIVE CENTER STOP TYPE COPPER CONDUCTOR MATERIAL CSA (CANADA AND US) APPROVAL 600 VOLT VOLTAGE RATING TIN PLATED COPPER BODY MATERIAL 535.3 MCM, 1325/24 STRANDED (LOCOMOTIVE), 500 MCM (CLASS H ROPE), 400 MCM (CLASS M WELD) CONDUCTOR SIZE PINK COLOR CODE SHORT BARREL TYPE SHOO-PIN[TM] BRAND DIE INDEX 300 CONSTRUCTIONAL FEATURE CORROSION RESISTANT APPLICATION LOCOMOTIVE, MARINE, MINING, WELDING MACHINERY, TEMPORARY POWER, WIND POWER AND TRANSFORMER SC-FX MODEL
  • BUTT, POSITIVE CENTER STOP TYPE
  • COPPER CONDUCTOR MATERIAL
  • CSA (CANADA AND US) APPROVAL
  • 600 VOLT VOLTAGE RATING
  • TIN PLATED COPPER BODY MATERIAL
  • 535.3 MCM, 1325/24 STRANDED (LOCOMOTIVE), 500 MCM (CLASS H ROPE), 400 MCM (CLASS M WELD) CONDUCTOR SIZE
  • PINK COLOR CODE
  • SHORT BARREL TYPE
  • SHOO-PIN[TM] BRAND
  • DIE INDEX 300
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANT
  • APPLICATION LOCOMOTIVE, MARINE, MINING, WELDING MACHINERY, TEMPORARY POWER, WIND POWER AND TRANSFORMER
  • SC-FX MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number SC535FX
Product Name Compression Cable Splice
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1787337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details
Connector Contacts - 1-175249-1 - TE Connectivity
Specs
Features RoHS
North American 26 to 30 AWG
International 0.0500 to 0.1200 mm2
View Details