Greaves Corporation Compression Cable Splice SC444FX

Description
BUTT, POSITIVE CENTER STOP TYPE COPPER CONDUCTOR MATERIAL CSA (CANADA AND US) APPROVAL 600 VOLT VOLTAGE RATING TIN PLATED COPPER BODY MATERIAL 444.4 MCM, 1100/24 STRANDED (LOCOMOTIVE), 400 MCM (CLASS H ROPE), 350 MCM (CLASS M WELD) CONDUCTOR SIZE BROWN COLOR CODE SHORT BARREL TYPE SHOO-PIN[TM] BRAND DIE INDEX 20/299 CONSTRUCTIONAL FEATURE CORROSION RESISTANT APPLICATION LOCOMOTIVE, MARINE, MINING, WELDING MACHINERY, TEMPORARY POWER, WIND POWER AND TRANSFORMER SC-FX MODEL
Datasheet
Description
BUTT, POSITIVE CENTER STOP TYPE COPPER CONDUCTOR MATERIAL CSA (CANADA AND US) APPROVAL 600 VOLT VOLTAGE RATING TIN PLATED COPPER BODY MATERIAL 444.4 MCM, 1100/24 STRANDED (LOCOMOTIVE), 400 MCM (CLASS H ROPE), 350 MCM (CLASS M WELD) CONDUCTOR SIZE BROWN COLOR CODE SHORT BARREL TYPE SHOO-PIN[TM] BRAND DIE INDEX 20/299 CONSTRUCTIONAL FEATURE CORROSION RESISTANT APPLICATION LOCOMOTIVE, MARINE, MINING, WELDING MACHINERY, TEMPORARY POWER, WIND POWER AND TRANSFORMER SC-FX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Splice - SC444FX - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Splice
SC444FX
Compression Cable Splice SC444FX
BUTT, POSITIVE CENTER STOP TYPE COPPER CONDUCTOR MATERIAL CSA (CANADA AND US) APPROVAL 600 VOLT VOLTAGE RATING TIN PLATED COPPER BODY MATERIAL 444.4 MCM, 1100/24 STRANDED (LOCOMOTIVE), 400 MCM (CLASS H ROPE), 350 MCM (CLASS M WELD) CONDUCTOR SIZE BROWN COLOR CODE SHORT BARREL TYPE SHOO-PIN[TM] BRAND DIE INDEX 20/299 CONSTRUCTIONAL FEATURE CORROSION RESISTANT APPLICATION LOCOMOTIVE, MARINE, MINING, WELDING MACHINERY, TEMPORARY POWER, WIND POWER AND TRANSFORMER SC-FX MODEL
  • BUTT, POSITIVE CENTER STOP TYPE
  • COPPER CONDUCTOR MATERIAL
  • CSA (CANADA AND US) APPROVAL
  • 600 VOLT VOLTAGE RATING
  • TIN PLATED COPPER BODY MATERIAL
  • 444.4 MCM, 1100/24 STRANDED (LOCOMOTIVE), 400 MCM (CLASS H ROPE), 350 MCM (CLASS M WELD) CONDUCTOR SIZE
  • BROWN COLOR CODE
  • SHORT BARREL TYPE
  • SHOO-PIN[TM] BRAND
  • DIE INDEX 20/299
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANT
  • APPLICATION LOCOMOTIVE, MARINE, MINING, WELDING MACHINERY, TEMPORARY POWER, WIND POWER AND TRANSFORMER
  • SC-FX MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number SC444FX
Product Name Compression Cable Splice
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2390.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 2 AWG
View Details
Quick Disconnects - 1-1627154-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Ring Terminals - 1788631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Hook Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details