Greaves Corporation Compression Cable Splice SC131FX

Description
BUTT, POSITIVE CENTER STOP TYPE COPPER CONDUCTOR MATERIAL CSA (CANADA AND US) APPROVAL 600 VOLT VOLTAGE RATING TIN PLATED COPPER BODY MATERIAL 131.3 MCM, 325/24 STRANDED (LOCOMOTIVE), 2/0 AWG (CLASS H ROPE) CONDUCTOR SIZE BLACK COLOR CODE SHORT BARREL TYPE SHOO-PIN[TM] BRAND DIE INDEX 13 CONSTRUCTIONAL FEATURE CORROSION RESISTANT APPLICATION LOCOMOTIVE, MARINE, MINING, WELDING MACHINERY, TEMPORARY POWER, WIND POWER AND TRANSFORMER SC-FX MODEL
Datasheet
Description
BUTT, POSITIVE CENTER STOP TYPE COPPER CONDUCTOR MATERIAL CSA (CANADA AND US) APPROVAL 600 VOLT VOLTAGE RATING TIN PLATED COPPER BODY MATERIAL 131.3 MCM, 325/24 STRANDED (LOCOMOTIVE), 2/0 AWG (CLASS H ROPE) CONDUCTOR SIZE BLACK COLOR CODE SHORT BARREL TYPE SHOO-PIN[TM] BRAND DIE INDEX 13 CONSTRUCTIONAL FEATURE CORROSION RESISTANT APPLICATION LOCOMOTIVE, MARINE, MINING, WELDING MACHINERY, TEMPORARY POWER, WIND POWER AND TRANSFORMER SC-FX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Splice - SC131FX - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Splice
SC131FX
Compression Cable Splice SC131FX
BUTT, POSITIVE CENTER STOP TYPE COPPER CONDUCTOR MATERIAL CSA (CANADA AND US) APPROVAL 600 VOLT VOLTAGE RATING TIN PLATED COPPER BODY MATERIAL 131.3 MCM, 325/24 STRANDED (LOCOMOTIVE), 2/0 AWG (CLASS H ROPE) CONDUCTOR SIZE BLACK COLOR CODE SHORT BARREL TYPE SHOO-PIN[TM] BRAND DIE INDEX 13 CONSTRUCTIONAL FEATURE CORROSION RESISTANT APPLICATION LOCOMOTIVE, MARINE, MINING, WELDING MACHINERY, TEMPORARY POWER, WIND POWER AND TRANSFORMER SC-FX MODEL
  • BUTT, POSITIVE CENTER STOP TYPE
  • COPPER CONDUCTOR MATERIAL
  • CSA (CANADA AND US) APPROVAL
  • 600 VOLT VOLTAGE RATING
  • TIN PLATED COPPER BODY MATERIAL
  • 131.3 MCM, 325/24 STRANDED (LOCOMOTIVE), 2/0 AWG (CLASS H ROPE) CONDUCTOR SIZE
  • BLACK COLOR CODE
  • SHORT BARREL TYPE
  • SHOO-PIN[TM] BRAND
  • DIE INDEX 13
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANT
  • APPLICATION LOCOMOTIVE, MARINE, MINING, WELDING MACHINERY, TEMPORARY POWER, WIND POWER AND TRANSFORMER
  • SC-FX MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number SC131FX
Product Name Compression Cable Splice
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2208.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Terminal Posts - 1902593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details
Splices - 114163-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 12 to 14 AWG
International 2 to 4 mm2
View Details