Greaves Corporation Fork Lug S18-10

Description
STANDARD TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL APPROVAL 100 PER BOX STANDARD PACKAGE #10 STUD SIZE NON INSULATED INSULATION TYPE SIZE 0.689 INCH LENGTH X 0.378 INCH WIDTH S MODEL
Datasheet
Description
STANDARD TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL APPROVAL 100 PER BOX STANDARD PACKAGE #10 STUD SIZE NON INSULATED INSULATION TYPE SIZE 0.689 INCH LENGTH X 0.378 INCH WIDTH S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - S18-10 - Greaves Corporation
Centerbrook, CT, USA
Fork Lug
S18-10
Fork Lug S18-10
STANDARD TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL APPROVAL 100 PER BOX STANDARD PACKAGE #10 STUD SIZE NON INSULATED INSULATION TYPE SIZE 0.689 INCH LENGTH X 0.378 INCH WIDTH S MODEL
  • STANDARD TYPE
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • 100 PER BOX STANDARD PACKAGE
  • #10 STUD SIZE
  • NON INSULATED INSULATION TYPE
  • SIZE 0.689 INCH LENGTH X 0.378 INCH WIDTH
  • S MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number S18-10
Product Name Fork Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-insulated Ferrules - 2815.5 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
> AWG 0 350 MCM
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Crocodile Clips - 1902768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Nickel-plated steel
Features RoHS
View Details
Connector Contacts - 102169-1 - TE Connectivity
Specs
Features RoHS
View Details