Greaves Corporation Fork Lug S10-14V

Description
STANDARD TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL APPROVAL 50 PER BOX STANDARD PACKAGE 1/4 INCH STUD SIZE VINYL INSULATED INSULATION TYPE SIZE 1.287 INCH LENGTH X 0.354 INCH WIDTH S MODEL
Datasheet
Description
STANDARD TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL APPROVAL 50 PER BOX STANDARD PACKAGE 1/4 INCH STUD SIZE VINYL INSULATED INSULATION TYPE SIZE 1.287 INCH LENGTH X 0.354 INCH WIDTH S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - S10-14V - Greaves Corporation
Centerbrook, CT, USA
Fork Lug
S10-14V
Fork Lug S10-14V
STANDARD TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL APPROVAL 50 PER BOX STANDARD PACKAGE 1/4 INCH STUD SIZE VINYL INSULATED INSULATION TYPE SIZE 1.287 INCH LENGTH X 0.354 INCH WIDTH S MODEL
  • STANDARD TYPE
  • YELLOW COLOR
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • 50 PER BOX STANDARD PACKAGE
  • 1/4 INCH STUD SIZE
  • VINYL INSULATED INSULATION TYPE
  • SIZE 1.287 INCH LENGTH X 0.354 INCH WIDTH
  • S MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number S10-14V
Product Name Fork Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2202.0/18 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1787355 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 6 mm2
View Details
Connector Contacts - 109028-31 - TE Connectivity
Specs
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details