Greaves Corporation Ring Lug R8-14V

Description
STANDARD TYPE RED COLOR 8 AWG MAX. CONDUCTOR SIZE UL APPROVAL 25 PER BOX STANDARD PACKAGE 1/4 INCH STUD SIZE VINYL INSULATED INSULATION TYPE SIZE 1.4 INCH LENGTH X 0.6 INCH WIDTH R MODEL
Datasheet
Description
STANDARD TYPE RED COLOR 8 AWG MAX. CONDUCTOR SIZE UL APPROVAL 25 PER BOX STANDARD PACKAGE 1/4 INCH STUD SIZE VINYL INSULATED INSULATION TYPE SIZE 1.4 INCH LENGTH X 0.6 INCH WIDTH R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - R8-14V - Greaves Corporation
Centerbrook, CT, USA
Ring Lug
R8-14V
Ring Lug R8-14V
STANDARD TYPE RED COLOR 8 AWG MAX. CONDUCTOR SIZE UL APPROVAL 25 PER BOX STANDARD PACKAGE 1/4 INCH STUD SIZE VINYL INSULATED INSULATION TYPE SIZE 1.4 INCH LENGTH X 0.6 INCH WIDTH R MODEL
  • STANDARD TYPE
  • RED COLOR
  • 8 AWG MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • 25 PER BOX STANDARD PACKAGE
  • 1/4 INCH STUD SIZE
  • VINYL INSULATED INSULATION TYPE
  • SIZE 1.4 INCH LENGTH X 0.6 INCH WIDTH
  • R MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number R8-14V
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2389.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Crimping Kits - 102966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crimping Kits
Material Polychloroprene
Features RoHS
View Details
Connector Contacts - 104479-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details