Greaves Corporation Standard Tie R550

Description
ONE PIECE, RELEASABLE TYPE 5-1/2 INCH 5.5 LENGTH IN INCH 0.21 INCH UL APPROVAL 100 PER CARTON STANDARD PACKAGE 50 LB TENSILE STRENGTH 1-1/4 INCH BUNDLE DIAMETER LENGTH IN INCH - UOM IN
Datasheet
Description
ONE PIECE, RELEASABLE TYPE 5-1/2 INCH 5.5 LENGTH IN INCH 0.21 INCH UL APPROVAL 100 PER CARTON STANDARD PACKAGE 50 LB TENSILE STRENGTH 1-1/4 INCH BUNDLE DIAMETER LENGTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - R550 - Greaves Corporation
Centerbrook, CT, USA
Standard Tie
R550
Standard Tie R550
ONE PIECE, RELEASABLE TYPE 5-1/2 INCH 5.5 LENGTH IN INCH 0.21 INCH UL APPROVAL 100 PER CARTON STANDARD PACKAGE 50 LB TENSILE STRENGTH 1-1/4 INCH BUNDLE DIAMETER LENGTH IN INCH - UOM IN
  • ONE PIECE, RELEASABLE TYPE
  • 5-1/2 INCH
  • 5.5 LENGTH IN INCH
  • 0.21 INCH
  • UL APPROVAL
  • 100 PER CARTON STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 1-1/4 INCH BUNDLE DIAMETER
  • LENGTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Cable Ties
Product Number R550
Product Name Standard Tie
Length 5.5 inch (140 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color White
Length 3.54 inch (90 mm)
Operating Temperature 80 C (176 F)
View Details