Greaves Corporation Ring Lug R4-48V

Description
STANDARD TYPE YELLOW COLOR 4 AWG MAX. CONDUCTOR SIZE UL APPROVAL 10 PER BOX STANDARD PACKAGE 1/2 INCH STUD SIZE VINYL INSULATED INSULATION TYPE SIZE 1.8 INCH LENGTH X 0.68 INCH WIDTH R MODEL
Datasheet
Description
STANDARD TYPE YELLOW COLOR 4 AWG MAX. CONDUCTOR SIZE UL APPROVAL 10 PER BOX STANDARD PACKAGE 1/2 INCH STUD SIZE VINYL INSULATED INSULATION TYPE SIZE 1.8 INCH LENGTH X 0.68 INCH WIDTH R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - R4-48V - Greaves Corporation
Centerbrook, CT, USA
Ring Lug
R4-48V
Ring Lug R4-48V
STANDARD TYPE YELLOW COLOR 4 AWG MAX. CONDUCTOR SIZE UL APPROVAL 10 PER BOX STANDARD PACKAGE 1/2 INCH STUD SIZE VINYL INSULATED INSULATION TYPE SIZE 1.8 INCH LENGTH X 0.68 INCH WIDTH R MODEL
  • STANDARD TYPE
  • YELLOW COLOR
  • 4 AWG MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • 10 PER BOX STANDARD PACKAGE
  • 1/2 INCH STUD SIZE
  • VINYL INSULATED INSULATION TYPE
  • SIZE 1.8 INCH LENGTH X 0.68 INCH WIDTH
  • R MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number R4-48V
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2869.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
PCB & Surface Mount Screw Terminals - OP-055-M5-L1 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1008-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
2 suppliers