Greaves Corporation Ring Lug R4-38V

Description
STANDARD TYPE YELLOW COLOR 4 AWG MAX. CONDUCTOR SIZE UL APPROVAL 10 PER BOX STANDARD PACKAGE 3/8 INCH STUD SIZE VINYL INSULATED INSULATION TYPE SIZE 1.8 INCH LENGTH X 0.68 INCH WIDTH R MODEL
Datasheet
Description
STANDARD TYPE YELLOW COLOR 4 AWG MAX. CONDUCTOR SIZE UL APPROVAL 10 PER BOX STANDARD PACKAGE 3/8 INCH STUD SIZE VINYL INSULATED INSULATION TYPE SIZE 1.8 INCH LENGTH X 0.68 INCH WIDTH R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - R4-38V - Greaves Corporation
Centerbrook, CT, USA
Ring Lug
R4-38V
Ring Lug R4-38V
STANDARD TYPE YELLOW COLOR 4 AWG MAX. CONDUCTOR SIZE UL APPROVAL 10 PER BOX STANDARD PACKAGE 3/8 INCH STUD SIZE VINYL INSULATED INSULATION TYPE SIZE 1.8 INCH LENGTH X 0.68 INCH WIDTH R MODEL
  • STANDARD TYPE
  • YELLOW COLOR
  • 4 AWG MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • 10 PER BOX STANDARD PACKAGE
  • 3/8 INCH STUD SIZE
  • VINYL INSULATED INSULATION TYPE
  • SIZE 1.8 INCH LENGTH X 0.68 INCH WIDTH
  • R MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number R4-38V
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2209.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Ring Terminals - 1-1377173-3 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
3 suppliers
Ring Terminals - 1788590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details