Greaves Corporation Ring Lug R18-10

Description
STANDARD TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL APPROVAL 100 PER BOX STANDARD PACKAGE #10 STUD SIZE NON INSULATED INSULATION TYPE R MODEL
Datasheet
Description
STANDARD TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL APPROVAL 100 PER BOX STANDARD PACKAGE #10 STUD SIZE NON INSULATED INSULATION TYPE R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - R18-10 - Greaves Corporation
Centerbrook, CT, USA
Ring Lug
R18-10
Ring Lug R18-10
STANDARD TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL APPROVAL 100 PER BOX STANDARD PACKAGE #10 STUD SIZE NON INSULATED INSULATION TYPE R MODEL
  • STANDARD TYPE
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • UL APPROVAL
  • 100 PER BOX STANDARD PACKAGE
  • #10 STUD SIZE
  • NON INSULATED INSULATION TYPE
  • R MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number R18-10
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminals - 1787265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Ferrules - 2864.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
0.250″ Spade Lug to Banana Socket, Adapter - 8020 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug; Banana
Features Insulated
View Details