Greaves Corporation Ring Lug R14-6HT

Description
STANDARD TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE 700 DEG F TEMPERATURE RATING 50 PER BOX STANDARD PACKAGE #6 STUD SIZE NON INSULATED INSULATION TYPE SIZE 0.65 INCH LENGTH X 1/4 INCH WIDTH MATERIAL BRIGHT NICKEL PLATED MILD STEEL R-HT MODEL
Datasheet
Description
STANDARD TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE 700 DEG F TEMPERATURE RATING 50 PER BOX STANDARD PACKAGE #6 STUD SIZE NON INSULATED INSULATION TYPE SIZE 0.65 INCH LENGTH X 1/4 INCH WIDTH MATERIAL BRIGHT NICKEL PLATED MILD STEEL R-HT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - R14-6HT - Greaves Corporation
Centerbrook, CT, USA
Ring Lug
R14-6HT
Ring Lug R14-6HT
STANDARD TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE 700 DEG F TEMPERATURE RATING 50 PER BOX STANDARD PACKAGE #6 STUD SIZE NON INSULATED INSULATION TYPE SIZE 0.65 INCH LENGTH X 1/4 INCH WIDTH MATERIAL BRIGHT NICKEL PLATED MILD STEEL R-HT MODEL
  • STANDARD TYPE
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • 700 DEG F TEMPERATURE RATING
  • 50 PER BOX STANDARD PACKAGE
  • #6 STUD SIZE
  • NON INSULATED INSULATION TYPE
  • SIZE 0.65 INCH LENGTH X 1/4 INCH WIDTH
  • MATERIAL BRIGHT NICKEL PLATED MILD STEEL
  • R-HT MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number R14-6HT
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-insulated Ferrules - 2791.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
> AWG 0 3/0
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Blade Terminals - 1787252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Blade Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Special Purpose Terminals - 1-150504-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details