Greaves Corporation Standard Tie R1050

Description
ONE PIECE, RELEASABLE TYPE 10-1/2 INCH 10.5 LENGTH IN INCH 0.21 INCH UL APPROVAL 100 PER CARTON STANDARD PACKAGE 50 LB TENSILE STRENGTH 2-1/2 INCH BUNDLE DIAMETER LENGTH IN INCH - UOM IN
Datasheet
Description
ONE PIECE, RELEASABLE TYPE 10-1/2 INCH 10.5 LENGTH IN INCH 0.21 INCH UL APPROVAL 100 PER CARTON STANDARD PACKAGE 50 LB TENSILE STRENGTH 2-1/2 INCH BUNDLE DIAMETER LENGTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - R1050 - Greaves Corporation
Centerbrook, CT, USA
Standard Tie
R1050
Standard Tie R1050
ONE PIECE, RELEASABLE TYPE 10-1/2 INCH 10.5 LENGTH IN INCH 0.21 INCH UL APPROVAL 100 PER CARTON STANDARD PACKAGE 50 LB TENSILE STRENGTH 2-1/2 INCH BUNDLE DIAMETER LENGTH IN INCH - UOM IN
  • ONE PIECE, RELEASABLE TYPE
  • 10-1/2 INCH
  • 10.5 LENGTH IN INCH
  • 0.21 INCH
  • UL APPROVAL
  • 100 PER CARTON STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 2-1/2 INCH BUNDLE DIAMETER
  • LENGTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Cable Ties
Product Number R1050
Product Name Standard Tie
Length 10.5 inch (267 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Black Cable Straps - C655096 - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Color Black
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details