Greaves Corporation Ring Lug R10-38HT

Description
STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE 700 DEG F TEMPERATURE RATING 50 PER BOX STANDARD PACKAGE 3/8 INCH STUD SIZE NON INSULATED INSULATION TYPE SIZE 0.97 INCH LENGTH X 0.6 INCH WIDTH MATERIAL BRIGHT NICKEL PLATED MILD STEEL R-HT MODEL
Datasheet
Description
STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE 700 DEG F TEMPERATURE RATING 50 PER BOX STANDARD PACKAGE 3/8 INCH STUD SIZE NON INSULATED INSULATION TYPE SIZE 0.97 INCH LENGTH X 0.6 INCH WIDTH MATERIAL BRIGHT NICKEL PLATED MILD STEEL R-HT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - R10-38HT - Greaves Corporation
Centerbrook, CT, USA
Ring Lug
R10-38HT
Ring Lug R10-38HT
STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE 700 DEG F TEMPERATURE RATING 50 PER BOX STANDARD PACKAGE 3/8 INCH STUD SIZE NON INSULATED INSULATION TYPE SIZE 0.97 INCH LENGTH X 0.6 INCH WIDTH MATERIAL BRIGHT NICKEL PLATED MILD STEEL R-HT MODEL
  • STANDARD TYPE
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • 700 DEG F TEMPERATURE RATING
  • 50 PER BOX STANDARD PACKAGE
  • 3/8 INCH STUD SIZE
  • NON INSULATED INSULATION TYPE
  • SIZE 0.97 INCH LENGTH X 0.6 INCH WIDTH
  • MATERIAL BRIGHT NICKEL PLATED MILD STEEL
  • R-HT MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number R10-38HT
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Stacking Banana Plug, Adapter - 8703 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Insulated Ferrules - 2201.0/16 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
PCB & Surface Mount Screw Terminals - OP-055-M5-L2 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers