Greaves Corporation Ring Lug R10-14HT

Description
STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE 700 DEG F TEMPERATURE RATING 50 PER BOX STANDARD PACKAGE 1/4 INCH STUD SIZE NON INSULATED INSULATION TYPE SIZE 0.91 INCH LENGTH X 0.53 INCH WIDTH MATERIAL BRIGHT NICKEL PLATED MILD STEEL R-HT MODEL
Datasheet
Description
STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE 700 DEG F TEMPERATURE RATING 50 PER BOX STANDARD PACKAGE 1/4 INCH STUD SIZE NON INSULATED INSULATION TYPE SIZE 0.91 INCH LENGTH X 0.53 INCH WIDTH MATERIAL BRIGHT NICKEL PLATED MILD STEEL R-HT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - R10-14HT - Greaves Corporation
Centerbrook, CT, USA
Ring Lug
R10-14HT
Ring Lug R10-14HT
STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE 700 DEG F TEMPERATURE RATING 50 PER BOX STANDARD PACKAGE 1/4 INCH STUD SIZE NON INSULATED INSULATION TYPE SIZE 0.91 INCH LENGTH X 0.53 INCH WIDTH MATERIAL BRIGHT NICKEL PLATED MILD STEEL R-HT MODEL
  • STANDARD TYPE
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • 700 DEG F TEMPERATURE RATING
  • 50 PER BOX STANDARD PACKAGE
  • 1/4 INCH STUD SIZE
  • NON INSULATED INSULATION TYPE
  • SIZE 0.91 INCH LENGTH X 0.53 INCH WIDTH
  • MATERIAL BRIGHT NICKEL PLATED MILD STEEL
  • R-HT MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number R10-14HT
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal - 81-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
Material Nylon
View Details
Dual Wire Ferrules - 2778.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
Push-In Wire Connectors - WPC354 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details