PT90FX1 -- TERMINAL PIN ADAPTER
Greaves Corporation
Terminal Pin Adapter
PT90FX1
Description
STRAIGHT TYPE
WROUGHT COPPER MATERIAL
2.45 INCH OVERALL LENGTH
COPPER CONDUCTOR MATERIAL
CSA APPROVAL
1 AWG (CODE), 175/24 TO 225/24 (FLEX), 1 AWG STRANDED (FLEX), 75 (NAVY) CONDUCTOR SIZE
0.75 INCH L PIN SIZE
SHOO-PIN[T] BRAND
PLUG SIZE 1 AWG
PT-FX MODEL
Description
STRAIGHT TYPE
WROUGHT COPPER MATERIAL
2.45 INCH OVERALL LENGTH
COPPER CONDUCTOR MATERIAL
CSA APPROVAL
1 AWG (CODE), 175/24 TO 225/24 (FLEX), 1 AWG STRANDED (FLEX), 75 (NAVY) CONDUCTOR SIZE
0.75 INCH L PIN SIZE
SHOO-PIN[T] BRAND
PLUG SIZE 1 AWG
PT-FX MODEL
Datasheet
Suppliers
STRAIGHT TYPE
WROUGHT COPPER MATERIAL
2.45 INCH OVERALL LENGTH
COPPER CONDUCTOR MATERIAL
CSA APPROVAL
1 AWG (CODE), 175/24 TO 225/24 (FLEX), 1 AWG STRANDED (FLEX), 75 (NAVY) CONDUCTOR SIZE
0.75 INCH L PIN SIZE
SHOO-PIN[T] BRAND
PLUG SIZE 1 AWG
PT-FX MODEL
- STRAIGHT TYPE
- WROUGHT COPPER MATERIAL
- 2.45 INCH OVERALL LENGTH
- COPPER CONDUCTOR MATERIAL
- CSA APPROVAL
- 1 AWG (CODE), 175/24 TO 225/24 (FLEX), 1 AWG STRANDED (FLEX), 75 (NAVY) CONDUCTOR SIZE
- 0.75 INCH L PIN SIZE
- SHOO-PIN[T] BRAND
- PLUG SIZE 1 AWG
- PT-FX MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
PT90FX1 |
|
Product Name
|
Terminal Pin Adapter |
|
Terminal Type
|
Pin Terminal
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Terminal Type
Connector Socket
Material
Plastic
View Details
Terminal Type
Ferrule Terminal; Bootlace Ferrules
Features
RoHS; Insulated
International
1.5 mm2
View Details
BlockMaster Electronics, Inc.
Terminal Type
Surface Mount Screw Terminals
Material
Brass/tin plated
Features
RoHS
View Details
2 suppliers