Greaves Corporation Terminal Pin Adapter PT750R500

Description
STRAIGHT TYPE WROUGHT COPPER MATERIAL 4.5 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL CSA APPROVAL 750 KCMIL (CODE) CONDUCTOR SIZE 1.5 INCH L PIN SIZE REDUCER[T] BRAND PLUG SIZE 500 KCMIL PT-R MODEL
Datasheet
Description
STRAIGHT TYPE WROUGHT COPPER MATERIAL 4.5 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL CSA APPROVAL 750 KCMIL (CODE) CONDUCTOR SIZE 1.5 INCH L PIN SIZE REDUCER[T] BRAND PLUG SIZE 500 KCMIL PT-R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Pin Adapter - PT750R500 - Greaves Corporation
Centerbrook, CT, USA
Terminal Pin Adapter
PT750R500
Terminal Pin Adapter PT750R500
STRAIGHT TYPE WROUGHT COPPER MATERIAL 4.5 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL CSA APPROVAL 750 KCMIL (CODE) CONDUCTOR SIZE 1.5 INCH L PIN SIZE REDUCER[T] BRAND PLUG SIZE 500 KCMIL PT-R MODEL
  • STRAIGHT TYPE
  • WROUGHT COPPER MATERIAL
  • 4.5 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • CSA APPROVAL
  • 750 KCMIL (CODE) CONDUCTOR SIZE
  • 1.5 INCH L PIN SIZE
  • REDUCER[T] BRAND
  • PLUG SIZE 500 KCMIL
  • PT-R MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number PT750R500
Product Name Terminal Pin Adapter
Terminal Type Pin Terminal
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ferrules - 2869.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Connector Contacts - 0603-15-2001 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Ring Terminals - 1787259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details