PT600 -- TERMINAL PIN ADAPTER
Greaves Corporation
Terminal Pin Adapter
PT600
Description
STRAIGHT TYPE
TIN PLATED COPPER PIN MATERIAL
ALUMINUM CONDUCTOR MATERIAL
UL 486B APPROVAL
600 MCM CONDUCTOR SIZE
PIN SIZE 350 MCM STRANDED
PT MODEL
Description
STRAIGHT TYPE
TIN PLATED COPPER PIN MATERIAL
ALUMINUM CONDUCTOR MATERIAL
UL 486B APPROVAL
600 MCM CONDUCTOR SIZE
PIN SIZE 350 MCM STRANDED
PT MODEL
Datasheet
Suppliers
Terminal Pin Adapter
PT600
STRAIGHT TYPE
TIN PLATED COPPER PIN MATERIAL
ALUMINUM CONDUCTOR MATERIAL
UL 486B APPROVAL
600 MCM CONDUCTOR SIZE
PIN SIZE 350 MCM STRANDED
PT MODEL
- STRAIGHT TYPE
- TIN PLATED COPPER PIN MATERIAL
- ALUMINUM CONDUCTOR MATERIAL
- UL 486B APPROVAL
- 600 MCM CONDUCTOR SIZE
- PIN SIZE 350 MCM STRANDED
- PT MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
PT600 |
|
Product Name
|
Terminal Pin Adapter |
|
Terminal Type
|
Pin Terminal
|
Unlock Full Specs
to access all available technical data
Similar Products
BlockMaster Electronics, Inc.
Terminal Type
Surface Mount Screw Terminals
Material
Brass/tin plated
Features
RoHS
View Details
Terminal Type
Wire Lug
Material
Copper
> AWG 0
14-6
View Details
Terminal Type
Ring Terminal; Ring Terminals
Material
Copper; Copper
Features
RoHS; Insulated
View Details