Greaves Corporation Terminal Pin Adapter PT500R400

Description
STRAIGHT TYPE WROUGHT COPPER MATERIAL 4 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL CSA APPROVAL 500 KCMIL (CODE) CONDUCTOR SIZE 1.5 INCH L PIN SIZE REDUCER[T] BRAND PLUG SIZE 400 KCMIL PT-R MODEL
Datasheet
Description
STRAIGHT TYPE WROUGHT COPPER MATERIAL 4 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL CSA APPROVAL 500 KCMIL (CODE) CONDUCTOR SIZE 1.5 INCH L PIN SIZE REDUCER[T] BRAND PLUG SIZE 400 KCMIL PT-R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Pin Adapter - PT500R400 - Greaves Corporation
Centerbrook, CT, USA
Terminal Pin Adapter
PT500R400
Terminal Pin Adapter PT500R400
STRAIGHT TYPE WROUGHT COPPER MATERIAL 4 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL CSA APPROVAL 500 KCMIL (CODE) CONDUCTOR SIZE 1.5 INCH L PIN SIZE REDUCER[T] BRAND PLUG SIZE 400 KCMIL PT-R MODEL
  • STRAIGHT TYPE
  • WROUGHT COPPER MATERIAL
  • 4 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • CSA APPROVAL
  • 500 KCMIL (CODE) CONDUCTOR SIZE
  • 1.5 INCH L PIN SIZE
  • REDUCER[T] BRAND
  • PLUG SIZE 400 KCMIL
  • PT-R MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number PT500R400
Product Name Terminal Pin Adapter
Terminal Type Pin Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2211.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Ring Terminals & Spade Terminals - 1-1627030-2 - TE Connectivity
Specs
Material Nickel
Features RoHS
North American 15 to 20 AWG
View Details
Bootlace Ferrules - 1787302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details