Greaves Corporation Terminal Pin Adapter PT500

Description
STRAIGHT TYPE TIN PLATED COPPER PIN MATERIAL ALUMINUM CONDUCTOR MATERIAL UL 486B APPROVAL 500 MCM CONDUCTOR SIZE PIN SIZE 350 MCM STRANDED PT MODEL
Datasheet
Description
STRAIGHT TYPE TIN PLATED COPPER PIN MATERIAL ALUMINUM CONDUCTOR MATERIAL UL 486B APPROVAL 500 MCM CONDUCTOR SIZE PIN SIZE 350 MCM STRANDED PT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Pin Adapter - PT500 - Greaves Corporation
Centerbrook, CT, USA
Terminal Pin Adapter
PT500
Terminal Pin Adapter PT500
STRAIGHT TYPE TIN PLATED COPPER PIN MATERIAL ALUMINUM CONDUCTOR MATERIAL UL 486B APPROVAL 500 MCM CONDUCTOR SIZE PIN SIZE 350 MCM STRANDED PT MODEL
  • STRAIGHT TYPE
  • TIN PLATED COPPER PIN MATERIAL
  • ALUMINUM CONDUCTOR MATERIAL
  • UL 486B APPROVAL
  • 500 MCM CONDUCTOR SIZE
  • PIN SIZE 350 MCM STRANDED
  • PT MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number PT500
Product Name Terminal Pin Adapter
Terminal Type Pin Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2267.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
Magnet Wire Terminals - 1123655-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 26 AWG
View Details
2 suppliers
Terminal Ring #10 to 0.045″ Square Socket, Adapter - 8709 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Bootlace Ferrules - 1788741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details