PT444FX500 -- TERMINAL PIN ADAPTER
Greaves Corporation
Terminal Pin Adapter
PT444FX500
Description
STRAIGHT TYPE
WROUGHT COPPER MATERIAL
4.3 INCH OVERALL LENGTH
COPPER CONDUCTOR MATERIAL
CSA APPROVAL
1100/24 (FLEX), 444.4 KCMIL (FLEX), 450 KCMIL (NOM) CONDUCTOR SIZE
1.5 INCH L PIN SIZE
SHOO-PIN[T] BRAND
PLUG SIZE 500 KCMIL
PT-FX MODEL
Description
STRAIGHT TYPE
WROUGHT COPPER MATERIAL
4.3 INCH OVERALL LENGTH
COPPER CONDUCTOR MATERIAL
CSA APPROVAL
1100/24 (FLEX), 444.4 KCMIL (FLEX), 450 KCMIL (NOM) CONDUCTOR SIZE
1.5 INCH L PIN SIZE
SHOO-PIN[T] BRAND
PLUG SIZE 500 KCMIL
PT-FX MODEL
Datasheet
Suppliers
STRAIGHT TYPE
WROUGHT COPPER MATERIAL
4.3 INCH OVERALL LENGTH
COPPER CONDUCTOR MATERIAL
CSA APPROVAL
1100/24 (FLEX), 444.4 KCMIL (FLEX), 450 KCMIL (NOM) CONDUCTOR SIZE
1.5 INCH L PIN SIZE
SHOO-PIN[T] BRAND
PLUG SIZE 500 KCMIL
PT-FX MODEL
- STRAIGHT TYPE
- WROUGHT COPPER MATERIAL
- 4.3 INCH OVERALL LENGTH
- COPPER CONDUCTOR MATERIAL
- CSA APPROVAL
- 1100/24 (FLEX), 444.4 KCMIL (FLEX), 450 KCMIL (NOM) CONDUCTOR SIZE
- 1.5 INCH L PIN SIZE
- SHOO-PIN[T] BRAND
- PLUG SIZE 500 KCMIL
- PT-FX MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
PT444FX500 |
|
Product Name
|
Terminal Pin Adapter |
|
Terminal Type
|
Pin Terminal
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Ferrule Terminal
Material
Copper
North American
6 AWG
View Details
E-Z-HOOK, a division of Tektest, Inc.
Terminal Type
Wire Connector
Features
Insulated
View Details
Terminal Type
Crocodile Clips
Material
Brass
Features
RoHS; Insulated
View Details