Greaves Corporation Terminal Pin Adapter PT400R350

Description
STRAIGHT TYPE WROUGHT COPPER MATERIAL 3.7 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL CSA APPROVAL 400 KCMIL (CODE), 400 (NAVY) CONDUCTOR SIZE 1.4 INCH L PIN SIZE REDUCER[T] BRAND PLUG SIZE 350 KCMIL PT-R MODEL
Datasheet
Description
STRAIGHT TYPE WROUGHT COPPER MATERIAL 3.7 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL CSA APPROVAL 400 KCMIL (CODE), 400 (NAVY) CONDUCTOR SIZE 1.4 INCH L PIN SIZE REDUCER[T] BRAND PLUG SIZE 350 KCMIL PT-R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Pin Adapter - PT400R350 - Greaves Corporation
Centerbrook, CT, USA
Terminal Pin Adapter
PT400R350
Terminal Pin Adapter PT400R350
STRAIGHT TYPE WROUGHT COPPER MATERIAL 3.7 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL CSA APPROVAL 400 KCMIL (CODE), 400 (NAVY) CONDUCTOR SIZE 1.4 INCH L PIN SIZE REDUCER[T] BRAND PLUG SIZE 350 KCMIL PT-R MODEL
  • STRAIGHT TYPE
  • WROUGHT COPPER MATERIAL
  • 3.7 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • CSA APPROVAL
  • 400 KCMIL (CODE), 400 (NAVY) CONDUCTOR SIZE
  • 1.4 INCH L PIN SIZE
  • REDUCER[T] BRAND
  • PLUG SIZE 350 KCMIL
  • PT-R MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number PT400R350
Product Name Terminal Pin Adapter
Terminal Type Pin Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Un-insulated Ferrules - 2815.5 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
> AWG 0 350 MCM
View Details
Connector Contacts - 102918-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Ring Terminals - 1788596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details