PT40 -- TERMINAL PIN ADAPTER
Greaves Corporation
Terminal Pin Adapter
PT40
Description
STRAIGHT TYPE
TIN PLATED COPPER PIN MATERIAL
ALUMINUM CONDUCTOR MATERIAL
UL 486B APPROVAL
4/0 AWG CONDUCTOR SIZE
PIN SIZE 2/0 AWG STRANDED
PT MODEL
Description
STRAIGHT TYPE
TIN PLATED COPPER PIN MATERIAL
ALUMINUM CONDUCTOR MATERIAL
UL 486B APPROVAL
4/0 AWG CONDUCTOR SIZE
PIN SIZE 2/0 AWG STRANDED
PT MODEL
Datasheet
Suppliers
Terminal Pin Adapter
PT40
STRAIGHT TYPE
TIN PLATED COPPER PIN MATERIAL
ALUMINUM CONDUCTOR MATERIAL
UL 486B APPROVAL
4/0 AWG CONDUCTOR SIZE
PIN SIZE 2/0 AWG STRANDED
PT MODEL
- STRAIGHT TYPE
- TIN PLATED COPPER PIN MATERIAL
- ALUMINUM CONDUCTOR MATERIAL
- UL 486B APPROVAL
- 4/0 AWG CONDUCTOR SIZE
- PIN SIZE 2/0 AWG STRANDED
- PT MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
PT40 |
|
Product Name
|
Terminal Pin Adapter |
|
Terminal Type
|
Pin Terminal
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Ferrule Terminal
Material
Copper
Features
Insulated
View Details
E-Z-HOOK, a division of Tektest, Inc.
Terminal Type
Ring Terminal
View Details
Terminal Type
Ferrule Terminal; Bootlace Ferrules
Features
RoHS; Insulated
International
0.7500 mm2
View Details