PT4 -- TERMINAL PIN ADAPTER
Greaves Corporation
Terminal Pin Adapter
PT4
Description
STRAIGHT TYPE
TIN PLATED COPPER PIN MATERIAL
ALUMINUM CONDUCTOR MATERIAL
UL 486B APPROVAL
4 AWG CONDUCTOR SIZE
PIN SIZE 6 AWG STRANDED
PT MODEL
Description
STRAIGHT TYPE
TIN PLATED COPPER PIN MATERIAL
ALUMINUM CONDUCTOR MATERIAL
UL 486B APPROVAL
4 AWG CONDUCTOR SIZE
PIN SIZE 6 AWG STRANDED
PT MODEL
Datasheet
Suppliers
STRAIGHT TYPE
TIN PLATED COPPER PIN MATERIAL
ALUMINUM CONDUCTOR MATERIAL
UL 486B APPROVAL
4 AWG CONDUCTOR SIZE
PIN SIZE 6 AWG STRANDED
PT MODEL
- STRAIGHT TYPE
- TIN PLATED COPPER PIN MATERIAL
- ALUMINUM CONDUCTOR MATERIAL
- UL 486B APPROVAL
- 4 AWG CONDUCTOR SIZE
- PIN SIZE 6 AWG STRANDED
- PT MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
PT4 |
|
Product Name
|
Terminal Pin Adapter |
|
Terminal Type
|
Pin Terminal
|
Unlock Full Specs
to access all available technical data
Similar Products
BlockMaster Electronics, Inc.
Terminal Type
Splice/PCB Terminal
Features
RoHS
View Details
Terminal Type
Wire Lug
Material
Copper
> AWG 0
14-6
View Details
Terminal Type
Ring Terminal; Ring Terminals
Material
Copper; Copper
Features
RoHS; Insulated
View Details