Greaves Corporation Terminal Pin Adapter PT30R20

Description
STRAIGHT TYPE WROUGHT COPPER MATERIAL 3 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL CSA APPROVAL 3/0 AWG (CODE), 150 (NAVY) CONDUCTOR SIZE 0.9 INCH L PIN SIZE REDUCER[T] BRAND PLUG SIZE 2/0 AWG PT-R MODEL
Datasheet
Description
STRAIGHT TYPE WROUGHT COPPER MATERIAL 3 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL CSA APPROVAL 3/0 AWG (CODE), 150 (NAVY) CONDUCTOR SIZE 0.9 INCH L PIN SIZE REDUCER[T] BRAND PLUG SIZE 2/0 AWG PT-R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Pin Adapter - PT30R20 - Greaves Corporation
Centerbrook, CT, USA
Terminal Pin Adapter
PT30R20
Terminal Pin Adapter PT30R20
STRAIGHT TYPE WROUGHT COPPER MATERIAL 3 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL CSA APPROVAL 3/0 AWG (CODE), 150 (NAVY) CONDUCTOR SIZE 0.9 INCH L PIN SIZE REDUCER[T] BRAND PLUG SIZE 2/0 AWG PT-R MODEL
  • STRAIGHT TYPE
  • WROUGHT COPPER MATERIAL
  • 3 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • CSA APPROVAL
  • 3/0 AWG (CODE), 150 (NAVY) CONDUCTOR SIZE
  • 0.9 INCH L PIN SIZE
  • REDUCER[T] BRAND
  • PLUG SIZE 2/0 AWG
  • PT-R MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number PT30R20
Product Name Terminal Pin Adapter
Terminal Type Pin Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2201.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1571216A - RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.2500 mm2
View Details
Connector Contacts - 1-163081-7 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details