Greaves Corporation Terminal Pin Adapter PT262FX250

Description
STRAIGHT TYPE COPPER MATERIAL 3.5 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL CSA (CANADA AND US) APPROVAL 600 VOLT VOLTAGE RATING 262.6 KCMIL (FLEX), 250 KCMIL (FLEX CLASS L, K, M) CONDUCTOR SIZE 0.93 INCH DIAMETER COVER SIZE 1.1 INCH LENGTH PIN SIZE SHOO-PIN[TM] BRAND STRIP LENGTH 1-3/8 INCH COLOR WHITE TEMPERATURE RATING 105 DEG C DIE INDEX 17/298 APPLICATION LOCOMOTIVE, MINING, MARINE, WIND POWER, MACHINERY PT-FX MODEL
Datasheet
Description
STRAIGHT TYPE COPPER MATERIAL 3.5 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL CSA (CANADA AND US) APPROVAL 600 VOLT VOLTAGE RATING 262.6 KCMIL (FLEX), 250 KCMIL (FLEX CLASS L, K, M) CONDUCTOR SIZE 0.93 INCH DIAMETER COVER SIZE 1.1 INCH LENGTH PIN SIZE SHOO-PIN[TM] BRAND STRIP LENGTH 1-3/8 INCH COLOR WHITE TEMPERATURE RATING 105 DEG C DIE INDEX 17/298 APPLICATION LOCOMOTIVE, MINING, MARINE, WIND POWER, MACHINERY PT-FX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Pin Adapter - PT262FX250 - Greaves Corporation
Centerbrook, CT, USA
Terminal Pin Adapter
PT262FX250
Terminal Pin Adapter PT262FX250
STRAIGHT TYPE COPPER MATERIAL 3.5 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL CSA (CANADA AND US) APPROVAL 600 VOLT VOLTAGE RATING 262.6 KCMIL (FLEX), 250 KCMIL (FLEX CLASS L, K, M) CONDUCTOR SIZE 0.93 INCH DIAMETER COVER SIZE 1.1 INCH LENGTH PIN SIZE SHOO-PIN[TM] BRAND STRIP LENGTH 1-3/8 INCH COLOR WHITE TEMPERATURE RATING 105 DEG C DIE INDEX 17/298 APPLICATION LOCOMOTIVE, MINING, MARINE, WIND POWER, MACHINERY PT-FX MODEL
  • STRAIGHT TYPE
  • COPPER MATERIAL
  • 3.5 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • CSA (CANADA AND US) APPROVAL
  • 600 VOLT VOLTAGE RATING
  • 262.6 KCMIL (FLEX), 250 KCMIL (FLEX CLASS L, K, M) CONDUCTOR SIZE
  • 0.93 INCH DIAMETER COVER SIZE
  • 1.1 INCH LENGTH PIN SIZE
  • SHOO-PIN[TM] BRAND
  • STRIP LENGTH 1-3/8 INCH
  • COLOR WHITE
  • TEMPERATURE RATING 105 DEG C
  • DIE INDEX 17/298
  • APPLICATION LOCOMOTIVE, MINING, MARINE, WIND POWER, MACHINERY
  • PT-FX MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number PT262FX250
Product Name Terminal Pin Adapter
Terminal Type Pin Terminal
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Bootlace Ferrules - 1901985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details
Connector Contacts - 102169-1 - TE Connectivity
Specs
Features RoHS
View Details