PT250 -- TERMINAL PIN ADAPTER
Greaves Corporation
Terminal Pin Adapter
PT250
Description
STRAIGHT TYPE
TIN PLATED COPPER PIN MATERIAL
ALUMINUM CONDUCTOR MATERIAL
UL 486B APPROVAL
250 MCM CONDUCTOR SIZE
PIN SIZE 3/0 AWG STRANDED
PT MODEL
Description
STRAIGHT TYPE
TIN PLATED COPPER PIN MATERIAL
ALUMINUM CONDUCTOR MATERIAL
UL 486B APPROVAL
250 MCM CONDUCTOR SIZE
PIN SIZE 3/0 AWG STRANDED
PT MODEL
Datasheet
Suppliers
Terminal Pin Adapter
PT250
STRAIGHT TYPE
TIN PLATED COPPER PIN MATERIAL
ALUMINUM CONDUCTOR MATERIAL
UL 486B APPROVAL
250 MCM CONDUCTOR SIZE
PIN SIZE 3/0 AWG STRANDED
PT MODEL
- STRAIGHT TYPE
- TIN PLATED COPPER PIN MATERIAL
- ALUMINUM CONDUCTOR MATERIAL
- UL 486B APPROVAL
- 250 MCM CONDUCTOR SIZE
- PIN SIZE 3/0 AWG STRANDED
- PT MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
PT250 |
|
Product Name
|
Terminal Pin Adapter |
|
Terminal Type
|
Pin Terminal
|
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Terminal Type
Ring Terminal
View Details
Material
Pre-Tin
Features
RoHS
North American
10 to 14 AWG
View Details