PT181FX30 -- TERMINAL PIN ADAPTER
Greaves Corporation
Terminal Pin Adapter
PT181FX30
Description
STRAIGHT TYPE
WROUGHT COPPER MATERIAL
3.1 INCH OVERALL LENGTH
COPPER CONDUCTOR MATERIAL
CSA APPROVAL
3/0 AWG (CODE), 450/24 (FLEX), 3/0 AWG STRANDED (FLEX), 150 (NAVY) CONDUCTOR SIZE
0.9 INCH L PIN SIZE
SHOO-PIN[T] BRAND
PLUG SIZE 3/0 AWG
PT-FX MODEL
Description
STRAIGHT TYPE
WROUGHT COPPER MATERIAL
3.1 INCH OVERALL LENGTH
COPPER CONDUCTOR MATERIAL
CSA APPROVAL
3/0 AWG (CODE), 450/24 (FLEX), 3/0 AWG STRANDED (FLEX), 150 (NAVY) CONDUCTOR SIZE
0.9 INCH L PIN SIZE
SHOO-PIN[T] BRAND
PLUG SIZE 3/0 AWG
PT-FX MODEL
Datasheet
Suppliers
STRAIGHT TYPE
WROUGHT COPPER MATERIAL
3.1 INCH OVERALL LENGTH
COPPER CONDUCTOR MATERIAL
CSA APPROVAL
3/0 AWG (CODE), 450/24 (FLEX), 3/0 AWG STRANDED (FLEX), 150 (NAVY) CONDUCTOR SIZE
0.9 INCH L PIN SIZE
SHOO-PIN[T] BRAND
PLUG SIZE 3/0 AWG
PT-FX MODEL
- STRAIGHT TYPE
- WROUGHT COPPER MATERIAL
- 3.1 INCH OVERALL LENGTH
- COPPER CONDUCTOR MATERIAL
- CSA APPROVAL
- 3/0 AWG (CODE), 450/24 (FLEX), 3/0 AWG STRANDED (FLEX), 150 (NAVY) CONDUCTOR SIZE
- 0.9 INCH L PIN SIZE
- SHOO-PIN[T] BRAND
- PLUG SIZE 3/0 AWG
- PT-FX MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
PT181FX30 |
|
Product Name
|
Terminal Pin Adapter |
|
Terminal Type
|
Pin Terminal
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Ring Terminal; Ring Terminals
Material
Copper; Copper
Features
RoHS; Insulated
View Details
Keystone Electronics Corp.
Terminal Type
Push On Terminal
Material
Brass
View Details
2 suppliers
Shenzhen Milvent Technology Co., Limited
Terminal Type
Connector Socket
Material
Plastic
View Details