PT10 -- TERMINAL PIN ADAPTER
Greaves Corporation
Terminal Pin Adapter
PT10
Description
STRAIGHT TYPE
TIN PLATED COPPER PIN MATERIAL
ALUMINUM CONDUCTOR MATERIAL
UL 486B APPROVAL
1/0 AWG CONDUCTOR SIZE
PIN SIZE 2 AWG STRANDED
PT MODEL
Description
STRAIGHT TYPE
TIN PLATED COPPER PIN MATERIAL
ALUMINUM CONDUCTOR MATERIAL
UL 486B APPROVAL
1/0 AWG CONDUCTOR SIZE
PIN SIZE 2 AWG STRANDED
PT MODEL
Datasheet
Suppliers
Terminal Pin Adapter
PT10
STRAIGHT TYPE
TIN PLATED COPPER PIN MATERIAL
ALUMINUM CONDUCTOR MATERIAL
UL 486B APPROVAL
1/0 AWG CONDUCTOR SIZE
PIN SIZE 2 AWG STRANDED
PT MODEL
- STRAIGHT TYPE
- TIN PLATED COPPER PIN MATERIAL
- ALUMINUM CONDUCTOR MATERIAL
- UL 486B APPROVAL
- 1/0 AWG CONDUCTOR SIZE
- PIN SIZE 2 AWG STRANDED
- PT MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
PT10 |
|
Product Name
|
Terminal Pin Adapter |
|
Terminal Type
|
Pin Terminal
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Terminal Posts
Material
Brass
Features
RoHS; Insulated
View Details
Shenzhen Milvent Technology Co., Limited
Terminal Type
Connector Socket
Material
Plastic
View Details