Greaves Corporation Equipment Stud to Cable/Tube P8ST7

Description
BRONZE MATERIAL 6-15/16 INCH L SIZE 1500 MCM MIN. CONDUCTOR SIZE 2000 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 2-1/2 INCH-12 TPI STUD SIZE TREGO[T] BRAND PST MODEL
Datasheet
Description
BRONZE MATERIAL 6-15/16 INCH L SIZE 1500 MCM MIN. CONDUCTOR SIZE 2000 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 2-1/2 INCH-12 TPI STUD SIZE TREGO[T] BRAND PST MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Stud to Cable/Tube - P8ST7 - Greaves Corporation
Centerbrook, CT, USA
Equipment Stud to Cable/Tube
P8ST7
Equipment Stud to Cable/Tube P8ST7
BRONZE MATERIAL 6-15/16 INCH L SIZE 1500 MCM MIN. CONDUCTOR SIZE 2000 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 2-1/2 INCH-12 TPI STUD SIZE TREGO[T] BRAND PST MODEL
  • BRONZE MATERIAL
  • 6-15/16 INCH L SIZE
  • 1500 MCM MIN. CONDUCTOR SIZE
  • 2000 MCM MAX. CONDUCTOR SIZE
  • STRAIGHT CONNECTION TYPE
  • 2-1/2 INCH-12 TPI STUD SIZE
  • TREGO[T] BRAND
  • PST MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number P8ST7
Product Name Equipment Stud to Cable/Tube
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminals - 1788659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Connector Contacts - 0641-3-1231L - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details