Greaves Corporation Substation Cable Terminal P8A4N

Description
BRONZE MATERIAL 7-1/8 INCH OVERALL LENGTH 1500 MCM MIN. CONDUCTOR SIZE 2000 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-3/4 INCH L X 3 INCH W X 5/8 INCH THK PAD SIZE 4 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE TREGO[T] BRAND IPS SIZE 1-1/4 INCH PA MODEL
Datasheet
Description
BRONZE MATERIAL 7-1/8 INCH OVERALL LENGTH 1500 MCM MIN. CONDUCTOR SIZE 2000 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-3/4 INCH L X 3 INCH W X 5/8 INCH THK PAD SIZE 4 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE TREGO[T] BRAND IPS SIZE 1-1/4 INCH PA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Cable Terminal - P8A4N - Greaves Corporation
Centerbrook, CT, USA
Substation Cable Terminal
P8A4N
Substation Cable Terminal P8A4N
BRONZE MATERIAL 7-1/8 INCH OVERALL LENGTH 1500 MCM MIN. CONDUCTOR SIZE 2000 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-3/4 INCH L X 3 INCH W X 5/8 INCH THK PAD SIZE 4 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE TREGO[T] BRAND IPS SIZE 1-1/4 INCH PA MODEL
  • BRONZE MATERIAL
  • 7-1/8 INCH OVERALL LENGTH
  • 1500 MCM MIN. CONDUCTOR SIZE
  • 2000 MCM MAX. CONDUCTOR SIZE
  • 1 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 3-3/4 INCH L X 3 INCH W X 5/8 INCH THK PAD SIZE
  • 4 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • STRAIGHT PAD TYPE
  • TREGO[T] BRAND
  • IPS SIZE 1-1/4 INCH
  • PA MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number P8A4N
Product Name Substation Cable Terminal
Terminal Type Wire Connector; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102099-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Terminals - Turret Connectors - 36-1503-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
3 suppliers
Lug; Power Feed; 2.32 in.; 0.63 in.; ULListed, CE Marked - 70077080 - Allied Electronics, Inc.
Specs
Terminal Type Wire Lug
Material Brass
Features Insulated
View Details