Greaves Corporation Equipment Stud to Cable/Tube P87T

Description
BRONZE MATERIAL 6-3/4 INCH L X 3-3/8 INCH W X 3 INCH H SIZE 1500 MCM (RUN), 1000 MCM (TAP) MIN. CONDUCTOR SIZE 2000 MCM (RUN), 1500 MCM (TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION TYPE 1-1/4 INCH IPS (RUN), 1 INCH IPS (TAP) TUBE SIZE TREGO[T] BRAND PT MODEL
Datasheet
Description
BRONZE MATERIAL 6-3/4 INCH L X 3-3/8 INCH W X 3 INCH H SIZE 1500 MCM (RUN), 1000 MCM (TAP) MIN. CONDUCTOR SIZE 2000 MCM (RUN), 1500 MCM (TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION TYPE 1-1/4 INCH IPS (RUN), 1 INCH IPS (TAP) TUBE SIZE TREGO[T] BRAND PT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Stud to Cable/Tube - P87T - Greaves Corporation
Centerbrook, CT, USA
Equipment Stud to Cable/Tube
P87T
Equipment Stud to Cable/Tube P87T
BRONZE MATERIAL 6-3/4 INCH L X 3-3/8 INCH W X 3 INCH H SIZE 1500 MCM (RUN), 1000 MCM (TAP) MIN. CONDUCTOR SIZE 2000 MCM (RUN), 1500 MCM (TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION TYPE 1-1/4 INCH IPS (RUN), 1 INCH IPS (TAP) TUBE SIZE TREGO[T] BRAND PT MODEL
  • BRONZE MATERIAL
  • 6-3/4 INCH L X 3-3/8 INCH W X 3 INCH H SIZE
  • 1500 MCM (RUN), 1000 MCM (TAP) MIN. CONDUCTOR SIZE
  • 2000 MCM (RUN), 1500 MCM (TAP) MAX. CONDUCTOR SIZE
  • IN LINE/RIGHT ANGLED CONNECTION TYPE
  • 1-1/4 INCH IPS (RUN), 1 INCH IPS (TAP) TUBE SIZE
  • TREGO[T] BRAND
  • PT MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number P87T
Product Name Equipment Stud to Cable/Tube
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2391.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminals - 1788596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Connector Contacts - 1-163085-1 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details