Greaves Corporation Equipment Stud to Cable/Tube P85T

Description
BRONZE MATERIAL 6-1/4 INCH L X 3-3/8 INCH W X 3 INCH H SIZE 1500 MCM (RUN), 350 MCM (TAP) MIN. CONDUCTOR SIZE 2000 MCM (RUN), 600 MCM (TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION TYPE 1-1/4 INCH IPS (RUN), 1/2 INCH IPS (TAP) TUBE SIZE TREGO[T] BRAND PT MODEL
Datasheet
Description
BRONZE MATERIAL 6-1/4 INCH L X 3-3/8 INCH W X 3 INCH H SIZE 1500 MCM (RUN), 350 MCM (TAP) MIN. CONDUCTOR SIZE 2000 MCM (RUN), 600 MCM (TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION TYPE 1-1/4 INCH IPS (RUN), 1/2 INCH IPS (TAP) TUBE SIZE TREGO[T] BRAND PT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Stud to Cable/Tube - P85T - Greaves Corporation
Centerbrook, CT, USA
Equipment Stud to Cable/Tube
P85T
Equipment Stud to Cable/Tube P85T
BRONZE MATERIAL 6-1/4 INCH L X 3-3/8 INCH W X 3 INCH H SIZE 1500 MCM (RUN), 350 MCM (TAP) MIN. CONDUCTOR SIZE 2000 MCM (RUN), 600 MCM (TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION TYPE 1-1/4 INCH IPS (RUN), 1/2 INCH IPS (TAP) TUBE SIZE TREGO[T] BRAND PT MODEL
  • BRONZE MATERIAL
  • 6-1/4 INCH L X 3-3/8 INCH W X 3 INCH H SIZE
  • 1500 MCM (RUN), 350 MCM (TAP) MIN. CONDUCTOR SIZE
  • 2000 MCM (RUN), 600 MCM (TAP) MAX. CONDUCTOR SIZE
  • IN LINE/RIGHT ANGLED CONNECTION TYPE
  • 1-1/4 INCH IPS (RUN), 1/2 INCH IPS (TAP) TUBE SIZE
  • TREGO[T] BRAND
  • PT MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number P85T
Product Name Equipment Stud to Cable/Tube
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2842.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Magnet Wire Terminals - 1123655-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 26 AWG
View Details
2 suppliers
Insulation Piercing Wire-Clamp - 82-2 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Connector
Features Insulated
View Details
Ring Terminals - 1787261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details