Greaves Corporation Equipment Stud to Cable/Tube P84T

Description
BRONZE MATERIAL 6-1/4 INCH L X 3-3/8 INCH W X 3 INCH H SIZE 1500 MCM (RUN), 2/0 AWG (TAP) MIN. CONDUCTOR SIZE 2000 MCM (RUN), 350 MCM (TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION TYPE 1-1/4 INCH IPS (RUN), 3/8 INCH IPS (TAP) TUBE SIZE TREGO[T] BRAND PT MODEL
Datasheet
Description
BRONZE MATERIAL 6-1/4 INCH L X 3-3/8 INCH W X 3 INCH H SIZE 1500 MCM (RUN), 2/0 AWG (TAP) MIN. CONDUCTOR SIZE 2000 MCM (RUN), 350 MCM (TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION TYPE 1-1/4 INCH IPS (RUN), 3/8 INCH IPS (TAP) TUBE SIZE TREGO[T] BRAND PT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Stud to Cable/Tube - P84T - Greaves Corporation
Centerbrook, CT, USA
Equipment Stud to Cable/Tube
P84T
Equipment Stud to Cable/Tube P84T
BRONZE MATERIAL 6-1/4 INCH L X 3-3/8 INCH W X 3 INCH H SIZE 1500 MCM (RUN), 2/0 AWG (TAP) MIN. CONDUCTOR SIZE 2000 MCM (RUN), 350 MCM (TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION TYPE 1-1/4 INCH IPS (RUN), 3/8 INCH IPS (TAP) TUBE SIZE TREGO[T] BRAND PT MODEL
  • BRONZE MATERIAL
  • 6-1/4 INCH L X 3-3/8 INCH W X 3 INCH H SIZE
  • 1500 MCM (RUN), 2/0 AWG (TAP) MIN. CONDUCTOR SIZE
  • 2000 MCM (RUN), 350 MCM (TAP) MAX. CONDUCTOR SIZE
  • IN LINE/RIGHT ANGLED CONNECTION TYPE
  • 1-1/4 INCH IPS (RUN), 3/8 INCH IPS (TAP) TUBE SIZE
  • TREGO[T] BRAND
  • PT MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number P84T
Product Name Equipment Stud to Cable/Tube
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Dual Wire Ferrules - 2779.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
DXPVBSTIK OTHERS - 75800-002 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details