Greaves Corporation Standard Tie N540

Description
ONE PIECE TYPE NYLON 6.6 MATERIAL NATURAL COLOR 5-1/2 INCH 5.5 LENGTH IN INCH 0.13 INCH UL APPROVAL 100 STANDARD PACKAGE 40 LB TENSILE STRENGTH 1-1/4 INCH BUNDLE DIAMETER NYLON 6.6 CLIP MATERIAL LENGTH IN INCH - UOM IN
Datasheet
Description
ONE PIECE TYPE NYLON 6.6 MATERIAL NATURAL COLOR 5-1/2 INCH 5.5 LENGTH IN INCH 0.13 INCH UL APPROVAL 100 STANDARD PACKAGE 40 LB TENSILE STRENGTH 1-1/4 INCH BUNDLE DIAMETER NYLON 6.6 CLIP MATERIAL LENGTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - N540 - Greaves Corporation
Centerbrook, CT, USA
Standard Tie
N540
Standard Tie N540
ONE PIECE TYPE NYLON 6.6 MATERIAL NATURAL COLOR 5-1/2 INCH 5.5 LENGTH IN INCH 0.13 INCH UL APPROVAL 100 STANDARD PACKAGE 40 LB TENSILE STRENGTH 1-1/4 INCH BUNDLE DIAMETER NYLON 6.6 CLIP MATERIAL LENGTH IN INCH - UOM IN
  • ONE PIECE TYPE
  • NYLON 6.6 MATERIAL
  • NATURAL COLOR
  • 5-1/2 INCH
  • 5.5 LENGTH IN INCH
  • 0.13 INCH
  • UL APPROVAL
  • 100 STANDARD PACKAGE
  • 40 LB TENSILE STRENGTH
  • 1-1/4 INCH BUNDLE DIAMETER
  • NYLON 6.6 CLIP MATERIAL
  • LENGTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Cable Ties
Product Number N540
Product Name Standard Tie
Length 5.5 inch (140 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Tie Guns - 102566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Metal
View Details