Greaves Corporation Standard Tie N418

Description
ONE PIECE TYPE NYLON 6.6 MATERIAL NATURAL COLOR 4 INCH 4 LENGTH IN INCH 0.1 INCH UL APPROVAL 100 PER CARTON STANDARD PACKAGE 18 LB TENSILE STRENGTH 7/8 INCH BUNDLE DIAMETER NYLON 6.6 CLIP MATERIAL LENGTH IN INCH - UOM IN
Datasheet
Description
ONE PIECE TYPE NYLON 6.6 MATERIAL NATURAL COLOR 4 INCH 4 LENGTH IN INCH 0.1 INCH UL APPROVAL 100 PER CARTON STANDARD PACKAGE 18 LB TENSILE STRENGTH 7/8 INCH BUNDLE DIAMETER NYLON 6.6 CLIP MATERIAL LENGTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - N418 - Greaves Corporation
Centerbrook, CT, USA
Standard Tie
N418
Standard Tie N418
ONE PIECE TYPE NYLON 6.6 MATERIAL NATURAL COLOR 4 INCH 4 LENGTH IN INCH 0.1 INCH UL APPROVAL 100 PER CARTON STANDARD PACKAGE 18 LB TENSILE STRENGTH 7/8 INCH BUNDLE DIAMETER NYLON 6.6 CLIP MATERIAL LENGTH IN INCH - UOM IN
  • ONE PIECE TYPE
  • NYLON 6.6 MATERIAL
  • NATURAL COLOR
  • 4 INCH
  • 4 LENGTH IN INCH
  • 0.1 INCH
  • UL APPROVAL
  • 100 PER CARTON STANDARD PACKAGE
  • 18 LB TENSILE STRENGTH
  • 7/8 INCH BUNDLE DIAMETER
  • NYLON 6.6 CLIP MATERIAL
  • LENGTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Cable Ties
Product Number N418
Product Name Standard Tie
Length 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details