Greaves Corporation Standard Tie N36175

Description
ONE PIECE TYPE NYLON 6.6 MATERIAL NATURAL COLOR 36 INCH 36 LENGTH IN INCH 0.345 INCH UL APPROVAL 50 PER CARTON STANDARD PACKAGE 175 LB TENSILE STRENGTH 11 INCH BUNDLE DIAMETER NYLON 6.6 CLIP MATERIAL LENGTH IN INCH - UOM IN
Datasheet
Description
ONE PIECE TYPE NYLON 6.6 MATERIAL NATURAL COLOR 36 INCH 36 LENGTH IN INCH 0.345 INCH UL APPROVAL 50 PER CARTON STANDARD PACKAGE 175 LB TENSILE STRENGTH 11 INCH BUNDLE DIAMETER NYLON 6.6 CLIP MATERIAL LENGTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - N36175 - Greaves Corporation
Centerbrook, CT, USA
Standard Tie
N36175
Standard Tie N36175
ONE PIECE TYPE NYLON 6.6 MATERIAL NATURAL COLOR 36 INCH 36 LENGTH IN INCH 0.345 INCH UL APPROVAL 50 PER CARTON STANDARD PACKAGE 175 LB TENSILE STRENGTH 11 INCH BUNDLE DIAMETER NYLON 6.6 CLIP MATERIAL LENGTH IN INCH - UOM IN
  • ONE PIECE TYPE
  • NYLON 6.6 MATERIAL
  • NATURAL COLOR
  • 36 INCH
  • 36 LENGTH IN INCH
  • 0.345 INCH
  • UL APPROVAL
  • 50 PER CARTON STANDARD PACKAGE
  • 175 LB TENSILE STRENGTH
  • 11 INCH BUNDLE DIAMETER
  • NYLON 6.6 CLIP MATERIAL
  • LENGTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Cable Ties
Product Number N36175
Product Name Standard Tie
Length 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details