Greaves Corporation Standard Tie B818

Description
ONE PIECE TYPE NYLON 6.6 MATERIAL ULTRAVIOLET BLACK COLOR 8 INCH 8 LENGTH IN INCH 0.1 INCH UL APPROVAL 100 PER CARTON STANDARD PACKAGE 18 LB TENSILE STRENGTH 2 INCH BUNDLE DIAMETER NYLON 6.6 CLIP MATERIAL LENGTH IN INCH - UOM IN
Datasheet
Description
ONE PIECE TYPE NYLON 6.6 MATERIAL ULTRAVIOLET BLACK COLOR 8 INCH 8 LENGTH IN INCH 0.1 INCH UL APPROVAL 100 PER CARTON STANDARD PACKAGE 18 LB TENSILE STRENGTH 2 INCH BUNDLE DIAMETER NYLON 6.6 CLIP MATERIAL LENGTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - B818 - Greaves Corporation
Centerbrook, CT, USA
Standard Tie
B818
Standard Tie B818
ONE PIECE TYPE NYLON 6.6 MATERIAL ULTRAVIOLET BLACK COLOR 8 INCH 8 LENGTH IN INCH 0.1 INCH UL APPROVAL 100 PER CARTON STANDARD PACKAGE 18 LB TENSILE STRENGTH 2 INCH BUNDLE DIAMETER NYLON 6.6 CLIP MATERIAL LENGTH IN INCH - UOM IN
  • ONE PIECE TYPE
  • NYLON 6.6 MATERIAL
  • ULTRAVIOLET BLACK COLOR
  • 8 INCH
  • 8 LENGTH IN INCH
  • 0.1 INCH
  • UL APPROVAL
  • 100 PER CARTON STANDARD PACKAGE
  • 18 LB TENSILE STRENGTH
  • 2 INCH BUNDLE DIAMETER
  • NYLON 6.6 CLIP MATERIAL
  • LENGTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Cable Ties
Product Number B818
Product Name Standard Tie
Length 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 6.75 inch (172 mm)
View Details