Greaves Corporation Standard Tie B540

Description
ONE PIECE TYPE UV RESISTANT NYLON 6.6 MATERIAL BLACK COLOR 5-1/2 INCH 5.5 LENGTH IN INCH 0.13 INCH UL APPROVAL 100 STANDARD PACKAGE 40 LB TENSILE STRENGTH 1-1/4 INCH BUNDLE DIAMETER UV RESISTANT NYLON 6.6 CLIP MATERIAL LENGTH IN INCH - UOM IN
Datasheet
Description
ONE PIECE TYPE UV RESISTANT NYLON 6.6 MATERIAL BLACK COLOR 5-1/2 INCH 5.5 LENGTH IN INCH 0.13 INCH UL APPROVAL 100 STANDARD PACKAGE 40 LB TENSILE STRENGTH 1-1/4 INCH BUNDLE DIAMETER UV RESISTANT NYLON 6.6 CLIP MATERIAL LENGTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - B540 - Greaves Corporation
Centerbrook, CT, USA
Standard Tie
B540
Standard Tie B540
ONE PIECE TYPE UV RESISTANT NYLON 6.6 MATERIAL BLACK COLOR 5-1/2 INCH 5.5 LENGTH IN INCH 0.13 INCH UL APPROVAL 100 STANDARD PACKAGE 40 LB TENSILE STRENGTH 1-1/4 INCH BUNDLE DIAMETER UV RESISTANT NYLON 6.6 CLIP MATERIAL LENGTH IN INCH - UOM IN
  • ONE PIECE TYPE
  • UV RESISTANT NYLON 6.6 MATERIAL
  • BLACK COLOR
  • 5-1/2 INCH
  • 5.5 LENGTH IN INCH
  • 0.13 INCH
  • UL APPROVAL
  • 100 STANDARD PACKAGE
  • 40 LB TENSILE STRENGTH
  • 1-1/4 INCH BUNDLE DIAMETER
  • UV RESISTANT NYLON 6.6 CLIP MATERIAL
  • LENGTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Cable Ties
Product Number B540
Product Name Standard Tie
Length 5.5 inch (140 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details