Greaves Corporation Standard Tie B418

Description
ONE PIECE TYPE NYLON 6.6 MATERIAL ULTRAVIOLET BLACK COLOR 4 INCH 4 LENGTH IN INCH 0.1 INCH UL APPROVAL 100 PER CARTON STANDARD PACKAGE 18 LB TENSILE STRENGTH 7/8 INCH BUNDLE DIAMETER NYLON 6.6 CLIP MATERIAL LENGTH IN INCH - UOM IN
Datasheet
Description
ONE PIECE TYPE NYLON 6.6 MATERIAL ULTRAVIOLET BLACK COLOR 4 INCH 4 LENGTH IN INCH 0.1 INCH UL APPROVAL 100 PER CARTON STANDARD PACKAGE 18 LB TENSILE STRENGTH 7/8 INCH BUNDLE DIAMETER NYLON 6.6 CLIP MATERIAL LENGTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - B418 - Greaves Corporation
Centerbrook, CT, USA
Standard Tie
B418
Standard Tie B418
ONE PIECE TYPE NYLON 6.6 MATERIAL ULTRAVIOLET BLACK COLOR 4 INCH 4 LENGTH IN INCH 0.1 INCH UL APPROVAL 100 PER CARTON STANDARD PACKAGE 18 LB TENSILE STRENGTH 7/8 INCH BUNDLE DIAMETER NYLON 6.6 CLIP MATERIAL LENGTH IN INCH - UOM IN
  • ONE PIECE TYPE
  • NYLON 6.6 MATERIAL
  • ULTRAVIOLET BLACK COLOR
  • 4 INCH
  • 4 LENGTH IN INCH
  • 0.1 INCH
  • UL APPROVAL
  • 100 PER CARTON STANDARD PACKAGE
  • 18 LB TENSILE STRENGTH
  • 7/8 INCH BUNDLE DIAMETER
  • NYLON 6.6 CLIP MATERIAL
  • LENGTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Cable Ties
Product Number B418
Product Name Standard Tie
Length 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details