Greaves Corporation Standard Tie B14120

Description
ONE PIECE TYPE NYLON 6.6 MATERIAL ULTRAVIOLET BLACK COLOR 14-1/2 INCH 14.5 LENGTH IN INCH 0.3 INCH UL APPROVAL 100 PER CARTON STANDARD PACKAGE 120 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER NYLON 6.6 CLIP MATERIAL LENGTH IN INCH - UOM IN
Datasheet
Description
ONE PIECE TYPE NYLON 6.6 MATERIAL ULTRAVIOLET BLACK COLOR 14-1/2 INCH 14.5 LENGTH IN INCH 0.3 INCH UL APPROVAL 100 PER CARTON STANDARD PACKAGE 120 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER NYLON 6.6 CLIP MATERIAL LENGTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - B14120 - Greaves Corporation
Centerbrook, CT, USA
Standard Tie
B14120
Standard Tie B14120
ONE PIECE TYPE NYLON 6.6 MATERIAL ULTRAVIOLET BLACK COLOR 14-1/2 INCH 14.5 LENGTH IN INCH 0.3 INCH UL APPROVAL 100 PER CARTON STANDARD PACKAGE 120 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER NYLON 6.6 CLIP MATERIAL LENGTH IN INCH - UOM IN
  • ONE PIECE TYPE
  • NYLON 6.6 MATERIAL
  • ULTRAVIOLET BLACK COLOR
  • 14-1/2 INCH
  • 14.5 LENGTH IN INCH
  • 0.3 INCH
  • UL APPROVAL
  • 100 PER CARTON STANDARD PACKAGE
  • 120 LB TENSILE STRENGTH
  • 4 INCH BUNDLE DIAMETER
  • NYLON 6.6 CLIP MATERIAL
  • LENGTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Cable Ties
Product Number B14120
Product Name Standard Tie
Length 14.5 inch (368 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details