Greaves Corporation Substation Cable Terminal ALJ4AR

Description
ALUMINUM MATERIAL 2-7/16 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 7/16 INCH STUD SIZE 1-1/4 INCH L X 1-3/16 INCH W X 5/16 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE TREGO[T] BRAND CABLE CONNECTION TYPE 90 DEG HORIZONTAL JAR MODEL
Datasheet
Description
ALUMINUM MATERIAL 2-7/16 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 7/16 INCH STUD SIZE 1-1/4 INCH L X 1-3/16 INCH W X 5/16 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE TREGO[T] BRAND CABLE CONNECTION TYPE 90 DEG HORIZONTAL JAR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Cable Terminal - ALJ4AR - Greaves Corporation
Centerbrook, CT, USA
Substation Cable Terminal
ALJ4AR
Substation Cable Terminal ALJ4AR
ALUMINUM MATERIAL 2-7/16 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 7/16 INCH STUD SIZE 1-1/4 INCH L X 1-3/16 INCH W X 5/16 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE TREGO[T] BRAND CABLE CONNECTION TYPE 90 DEG HORIZONTAL JAR MODEL
  • ALUMINUM MATERIAL
  • 2-7/16 INCH OVERALL LENGTH
  • 1/0 AWG MIN. CONDUCTOR SIZE
  • 4/0 AWG MAX. CONDUCTOR SIZE
  • 1 CONDUCTOR(S)
  • 7/16 INCH STUD SIZE
  • 1-1/4 INCH L X 1-3/16 INCH W X 5/16 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • TREGO[T] BRAND
  • CABLE CONNECTION TYPE 90 DEG HORIZONTAL
  • JAR MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ALJ4AR
Product Name Substation Cable Terminal
Terminal Type Wire Connector; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Un-Insulated Ferrules - 2228.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 100495-4-ND - DigiKey
Specs
Terminal Type Standard
Material Phosphor Bronze
Features RoHS
View Details
2 suppliers
Ring Terminals - 1788625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details