Greaves Corporation Substation Cable Terminal ALJ2AR2N

Description
ALUMINUM MATERIAL 4-3/16 INCH OVERALL LENGTH 4 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/4 INCH L X 1-1/16 INCH W X 1/4 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE TREGO[T] BRAND CABLE CONNECTION TYPE 90 DEG HORIZONTAL JAR MODEL
Datasheet
Description
ALUMINUM MATERIAL 4-3/16 INCH OVERALL LENGTH 4 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/4 INCH L X 1-1/16 INCH W X 1/4 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE TREGO[T] BRAND CABLE CONNECTION TYPE 90 DEG HORIZONTAL JAR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Cable Terminal - ALJ2AR2N - Greaves Corporation
Centerbrook, CT, USA
Substation Cable Terminal
ALJ2AR2N
Substation Cable Terminal ALJ2AR2N
ALUMINUM MATERIAL 4-3/16 INCH OVERALL LENGTH 4 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/4 INCH L X 1-1/16 INCH W X 1/4 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE TREGO[T] BRAND CABLE CONNECTION TYPE 90 DEG HORIZONTAL JAR MODEL
  • ALUMINUM MATERIAL
  • 4-3/16 INCH OVERALL LENGTH
  • 4 AWG MIN. CONDUCTOR SIZE
  • 1/0 AWG MAX. CONDUCTOR SIZE
  • 1 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 3-1/4 INCH L X 1-1/16 INCH W X 1/4 INCH THK PAD SIZE
  • 2 NEMA PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • STRAIGHT PAD TYPE
  • TREGO[T] BRAND
  • CABLE CONNECTION TYPE 90 DEG HORIZONTAL
  • JAR MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ALJ2AR2N
Product Name Substation Cable Terminal
Terminal Type Wire Connector; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2840.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Blade Terminals - 1787239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Blade Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Connector Contacts - 1-1418578-2 - TE Connectivity
Specs
Features RoHS
View Details