ALH54 -- SUBSTATION BUS BAR CLAMP
Greaves Corporation
Substation Bus Bar Clamp
ALH54
Description
ALUMINUM MATERIAL
6-5/8 INCH L X 5-5/8 INCH W SIZE
1/2 INCH BOLT SIZE
4 INCH TAP SIZE
5 INCH RUN SIZE
TREGO[T] BRAND
H MODEL
Description
ALUMINUM MATERIAL
6-5/8 INCH L X 5-5/8 INCH W SIZE
1/2 INCH BOLT SIZE
4 INCH TAP SIZE
5 INCH RUN SIZE
TREGO[T] BRAND
H MODEL
Datasheet
Suppliers
Substation Bus Bar Clamp
ALH54
ALUMINUM MATERIAL
6-5/8 INCH L X 5-5/8 INCH W SIZE
1/2 INCH BOLT SIZE
4 INCH TAP SIZE
5 INCH RUN SIZE
TREGO[T] BRAND
H MODEL
- ALUMINUM MATERIAL
- 6-5/8 INCH L X 5-5/8 INCH W SIZE
- 1/2 INCH BOLT SIZE
- 4 INCH TAP SIZE
- 5 INCH RUN SIZE
- TREGO[T] BRAND
- H MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
ALH54 |
|
Product Name
|
Substation Bus Bar Clamp |
|
Terminal Type
|
Wire Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Terminal Type
Ring Terminal
View Details
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
3 suppliers
Terminal Type
Ferrule Terminal
Material
Copper
Features
Insulated
View Details