Greaves Corporation Compression Cable Lug AL614

Description
TIN PLATED WROUGHT ALUMINUM MATERIAL GRAY COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 6 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 8/346 DIE INDEX 1 PAD HOLE(S) AL MODEL
Datasheet
Description
TIN PLATED WROUGHT ALUMINUM MATERIAL GRAY COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 6 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 8/346 DIE INDEX 1 PAD HOLE(S) AL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - AL614 - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Lug
AL614
Compression Cable Lug AL614
TIN PLATED WROUGHT ALUMINUM MATERIAL GRAY COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 6 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 8/346 DIE INDEX 1 PAD HOLE(S) AL MODEL
  • TIN PLATED WROUGHT ALUMINUM MATERIAL
  • GRAY COLOR
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 6 AWG CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 8/346 DIE INDEX
  • 1 PAD HOLE(S)
  • AL MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number AL614
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-200-M6-L15 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
PTFE Insulated Bottom Mount Solder Terminal - 11310 - Keystone Electronics Corp.
Specs
Material Brass, Tin Plated Terminals; White PTFE Bushing
View Details
4 suppliers