Greaves Corporation Substation Cable Terminal AL5JJ8A4N

Description
ALUMINUM MATERIAL 9-5/8 INCH OVERALL LENGTH 750 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 5 CONDUCTOR(S) 9/16 INCH STUD SIZE 4-1/8 INCH L X 4-1/2 INCH W X 21/32 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE TREGO[T] BRAND 5JJA MODEL
Datasheet
Description
ALUMINUM MATERIAL 9-5/8 INCH OVERALL LENGTH 750 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 5 CONDUCTOR(S) 9/16 INCH STUD SIZE 4-1/8 INCH L X 4-1/2 INCH W X 21/32 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE TREGO[T] BRAND 5JJA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Cable Terminal - AL5JJ8A4N - Greaves Corporation
Centerbrook, CT, USA
Substation Cable Terminal
AL5JJ8A4N
Substation Cable Terminal AL5JJ8A4N
ALUMINUM MATERIAL 9-5/8 INCH OVERALL LENGTH 750 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 5 CONDUCTOR(S) 9/16 INCH STUD SIZE 4-1/8 INCH L X 4-1/2 INCH W X 21/32 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE TREGO[T] BRAND 5JJA MODEL
  • ALUMINUM MATERIAL
  • 9-5/8 INCH OVERALL LENGTH
  • 750 MCM MIN. CONDUCTOR SIZE
  • 1000 MCM MAX. CONDUCTOR SIZE
  • 5 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 4-1/8 INCH L X 4-1/2 INCH W X 21/32 INCH THK PAD SIZE
  • 4 NEMA PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • STRAIGHT PAD TYPE
  • TREGO[T] BRAND
  • 5JJA MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number AL5JJ8A4N
Product Name Substation Cable Terminal
Terminal Type Wire Connector; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 114163-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 12 to 14 AWG
International 2 to 4 mm2
View Details