ALUMINUM MATERIAL
8 INCH OVERALL LENGTH
350 MCM MIN. CONDUCTOR SIZE
500 MCM MAX. CONDUCTOR SIZE
4 CONDUCTOR(S)
9/16 INCH STUD SIZE
3-5/8 INCH L X 2-1/2 INCH W X 15/32 INCH THK PAD SIZE
2 NEMA PAD HOLE(S)
1-3/4 INCH PAD HOLE SPACING
STRAIGHT PAD TYPE
TREGO[T] BRAND
4JJA MODEL
Greaves Corporation
Done
Datasheet
Description
ALUMINUM MATERIAL
8 INCH OVERALL LENGTH
350 MCM MIN. CONDUCTOR SIZE
500 MCM MAX. CONDUCTOR SIZE
4 CONDUCTOR(S)
9/16 INCH STUD SIZE
3-5/8 INCH L X 2-1/2 INCH W X 15/32 INCH THK PAD SIZE
2 NEMA PAD HOLE(S)
1-3/4 INCH PAD HOLE SPACING
STRAIGHT PAD TYPE
TREGO[T] BRAND
4JJA MODEL
ALUMINUM MATERIAL
8 INCH OVERALL LENGTH
350 MCM MIN. CONDUCTOR SIZE
500 MCM MAX. CONDUCTOR SIZE
4 CONDUCTOR(S)
9/16 INCH STUD SIZE
3-5/8 INCH L X 2-1/2 INCH W X 15/32 INCH THK PAD SIZE
2 NEMA PAD HOLE(S)
1-3/4 INCH PAD HOLE SPACING
STRAIGHT PAD TYPE
TREGO[T] BRAND
4JJA MODEL
ALUMINUM MATERIAL
8 INCH OVERALL LENGTH
350 MCM MIN. CONDUCTOR SIZE
500 MCM MAX. CONDUCTOR SIZE
4 CONDUCTOR(S)
9/16 INCH STUD SIZE
3-5/8 INCH L X 2-1/2 INCH W X 15/32 INCH THK PAD SIZE