Greaves Corporation Substation Cable Terminal AL4JJ5A4N

Description
ALUMINUM MATERIAL 7-1/2 INCH OVERALL LENGTH 4/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE 4 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-3/8 INCH L X 3 INCH W X 13/32 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE TREGO[T] BRAND 4JJA MODEL
Datasheet
Description
ALUMINUM MATERIAL 7-1/2 INCH OVERALL LENGTH 4/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE 4 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-3/8 INCH L X 3 INCH W X 13/32 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE TREGO[T] BRAND 4JJA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Cable Terminal - AL4JJ5A4N - Greaves Corporation
Centerbrook, CT, USA
Substation Cable Terminal
AL4JJ5A4N
Substation Cable Terminal AL4JJ5A4N
ALUMINUM MATERIAL 7-1/2 INCH OVERALL LENGTH 4/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE 4 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-3/8 INCH L X 3 INCH W X 13/32 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE TREGO[T] BRAND 4JJA MODEL
  • ALUMINUM MATERIAL
  • 7-1/2 INCH OVERALL LENGTH
  • 4/0 AWG MIN. CONDUCTOR SIZE
  • 350 MCM MAX. CONDUCTOR SIZE
  • 4 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 3-3/8 INCH L X 3 INCH W X 13/32 INCH THK PAD SIZE
  • 4 NEMA PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • STRAIGHT PAD TYPE
  • TREGO[T] BRAND
  • 4JJA MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number AL4JJ5A4N
Product Name Substation Cable Terminal
Terminal Type Wire Connector; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1787329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details
PCB & Surface Mount Screw Terminals - OP-487-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers