Greaves Corporation Compression Cable Lug AL400N

Description
TIN PLATED WROUGHT ALUMINUM MATERIAL GREEN COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 400 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 22/472 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING AL-N MODEL
Datasheet
Description
TIN PLATED WROUGHT ALUMINUM MATERIAL GREEN COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 400 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 22/472 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING AL-N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - AL400N - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Lug
AL400N
Compression Cable Lug AL400N
TIN PLATED WROUGHT ALUMINUM MATERIAL GREEN COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 400 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 22/472 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING AL-N MODEL
  • TIN PLATED WROUGHT ALUMINUM MATERIAL
  • GREEN COLOR
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 400 MCM CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 22/472 DIE INDEX
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • AL-N MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number AL400N
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-047-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Turret Connectors - 36-11511-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
Insulated Ferrules - 2621.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 104479-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details