Greaves Corporation Substation Cable Terminal AL3P7A4N

Description
ALUMINUM MATERIAL 6-13/16 INCH OVERALL LENGTH 1000 MCM MIN. CONDUCTOR SIZE 1500 MCM MAX. CONDUCTOR SIZE 3 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-5/8 INCH L X 4 INCH W X 9/16 INCH THK PAD SIZE 4 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE TREGO[T] BRAND IPS SIZE 1 INCH 3PA MODEL
Datasheet
Description
ALUMINUM MATERIAL 6-13/16 INCH OVERALL LENGTH 1000 MCM MIN. CONDUCTOR SIZE 1500 MCM MAX. CONDUCTOR SIZE 3 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-5/8 INCH L X 4 INCH W X 9/16 INCH THK PAD SIZE 4 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE TREGO[T] BRAND IPS SIZE 1 INCH 3PA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Cable Terminal - AL3P7A4N - Greaves Corporation
Centerbrook, CT, USA
Substation Cable Terminal
AL3P7A4N
Substation Cable Terminal AL3P7A4N
ALUMINUM MATERIAL 6-13/16 INCH OVERALL LENGTH 1000 MCM MIN. CONDUCTOR SIZE 1500 MCM MAX. CONDUCTOR SIZE 3 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-5/8 INCH L X 4 INCH W X 9/16 INCH THK PAD SIZE 4 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE TREGO[T] BRAND IPS SIZE 1 INCH 3PA MODEL
  • ALUMINUM MATERIAL
  • 6-13/16 INCH OVERALL LENGTH
  • 1000 MCM MIN. CONDUCTOR SIZE
  • 1500 MCM MAX. CONDUCTOR SIZE
  • 3 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 3-5/8 INCH L X 4 INCH W X 9/16 INCH THK PAD SIZE
  • 4 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • STRAIGHT PAD TYPE
  • TREGO[T] BRAND
  • IPS SIZE 1 INCH
  • 3PA MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number AL3P7A4N
Product Name Substation Cable Terminal
Terminal Type Wire Connector; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal - 81-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
Material Nylon
View Details
PCB & Surface Mount Screw Terminals - OP-075-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers