Greaves Corporation Tap Adapter with Lug AL3J7L90

Description
ALUMINUM MATERIAL 10-7/8 INCH L X 2-5/16 INCH W SIZE 500 MCM MIN. CONDUCTOR SIZE 750 MCM MAX. CONDUCTOR SIZE 3 CONDUCTOR(S) 15/16 INCH DIA X 5-3/16 INCH L STUD SIZE TREGO. BRAND 3JL90 MODEL
Datasheet
Description
ALUMINUM MATERIAL 10-7/8 INCH L X 2-5/16 INCH W SIZE 500 MCM MIN. CONDUCTOR SIZE 750 MCM MAX. CONDUCTOR SIZE 3 CONDUCTOR(S) 15/16 INCH DIA X 5-3/16 INCH L STUD SIZE TREGO. BRAND 3JL90 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tap Adapter with Lug - AL3J7L90 - Greaves Corporation
Centerbrook, CT, USA
Tap Adapter with Lug
AL3J7L90
Tap Adapter with Lug AL3J7L90
ALUMINUM MATERIAL 10-7/8 INCH L X 2-5/16 INCH W SIZE 500 MCM MIN. CONDUCTOR SIZE 750 MCM MAX. CONDUCTOR SIZE 3 CONDUCTOR(S) 15/16 INCH DIA X 5-3/16 INCH L STUD SIZE TREGO. BRAND 3JL90 MODEL
  • ALUMINUM MATERIAL
  • 10-7/8 INCH L X 2-5/16 INCH W SIZE
  • 500 MCM MIN. CONDUCTOR SIZE
  • 750 MCM MAX. CONDUCTOR SIZE
  • 3 CONDUCTOR(S)
  • 15/16 INCH DIA X 5-3/16 INCH L STUD SIZE
  • TREGO. BRAND
  • 3JL90 MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number AL3J7L90
Product Name Tap Adapter with Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2841.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Connector Contacts - 104479-8 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Ring Terminals - 1251956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details